Kyocera Corporation Feed Through, Pass Through Capacitors W2F15C2238AT1F

Description
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-2236-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2236-2-ND
Feed Through, Pass Through Capacitors 478-2236-2-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2236-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2236-6-ND
Feed Through, Pass Through Capacitors 478-2236-6-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2236-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2236-1-ND
Feed Through, Pass Through Capacitors 478-2236-1-ND
0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

0.022µF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive 0.022uF Capacitor
3-W2F15C2238AT1F
Automotive 0.022uF Capacitor 3-W2F15C2238AT1F
Cap Feed Through 0.022uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C2238AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C2238AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 0.022uF 50VDC X7R -20% to 50% Flat 0805 125°C Automotive Product overview: W2F15C2238AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F15C2238AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F15C2238AT1F
Feedthrough Capacitors W2F15C2238AT1F
Feedthrough Capacitors 50volts 22000pF X7R 0805

Feedthrough Capacitors 50volts 22000pF X7R 0805

Buy Now Datasheet
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx - 36K7704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx
36K7704
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx 36K7704
CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 0805; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoH S Compliant: Yes

CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 0805; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx - 98H2380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx
98H2380
Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx 98H2380
CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 0805; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoH S Compliant: Yes

CAP, FEEDTHROUGH, 22000PF, 50V, 0.3A, 0805; Capacitance:22000pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:FeedthruRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2236-2-ND 478-2236-6-ND 3-W2F15C2238AT1F W2F15C2238AT1F 36K7704
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive 0.022uF Capacitor Feedthrough Capacitors Cap, Feedthrough, 22000Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 50 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details