AVX Corporation Feed Through Capacitors - W2F15C2228AT1A W2F15C2228AT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1117850-W2F15C2228AT 1A Packaging: Reel - TR Voltage Rating: 50V Mounting: SMD (SMT) Capacitance: 2200pF Tolerance: -20%, +50% Temperature Coefficient: X7R Ratings: AEC-Q200 Height (Max): 0.045" (1.14mm) DC Resistance (DCR) (Max): 600 mOhm Current: 300mA Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1117850-W2F15C2228AT 1A Packaging: Reel - TR Voltage Rating: 50V Mounting: SMD (SMT) Capacitance: 2200pF Tolerance: -20%, +50% Temperature Coefficient: X7R Ratings: AEC-Q200 Height (Max): 0.045" (1.14mm) DC Resistance (DCR) (Max): 600 mOhm Current: 300mA Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Capacitors - W2F15C2228AT1A - 1117850-W2F15C2228AT1A - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - W2F15C2228AT1A
1117850-W2F15C2228AT1A
Feed Through Capacitors - W2F15C2228AT1A 1117850-W2F15C2228AT1A
Manufacturer: AVX Corporation Win Source Part Number: 1117850-W2F15C2228AT 1A Packaging: Reel - TR Voltage Rating: 50V Mounting: SMD (SMT) Capacitance: 2200pF Tolerance: -20%, +50% Temperature Coefficient: X7R Ratings: AEC-Q200 Height (Max): 0.045" (1.14mm) DC Resistance (DCR) (Max): 600 mOhm Current: 300mA Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1117850-W2F15C2228AT1A
Packaging: Reel - TR
Voltage Rating: 50V
Mounting: SMD (SMT)
Capacitance: 2200pF
Tolerance: -20%, +50%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Height (Max): 0.045" (1.14mm)
DC Resistance (DCR) (Max): 600 mOhm
Current: 300mA
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W2F15C2228AT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W2F15C2228AT1ACT-ND
Feed Through, Pass Through Capacitors 478-W2F15C2228AT1ACT-ND
CAP FEEDTHRU 2200PF 50V 0805

CAP FEEDTHRU 2200PF 50V 0805

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W2F15C2228AT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W2F15C2228AT1ATR-ND
Feed Through, Pass Through Capacitors 478-W2F15C2228AT1ATR-ND
2200pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

2200pF Feed Through Capacitor 50V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-W2F15C2228AT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-W2F15C2228AT1ADKR-ND
Feed Through, Pass Through Capacitors 478-W2F15C2228AT1ADKR-ND
CAP FEEDTHRU 2200PF 50V 0805

CAP FEEDTHRU 2200PF 50V 0805

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F15C2228AT1A
Feedthrough Capacitors W2F15C2228AT1A
Feedthrough Capacitors 50volts 2200pF X7R 0805

Feedthrough Capacitors 50volts 2200pF X7R 0805

Buy Now Datasheet
Cap, Feedthrough, 2200Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx - 35K2077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 2200Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx
35K2077
Cap, Feedthrough, 2200Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx 35K2077
CAP, FEEDTHROUGH, 2200PF, 50V, 0.3A, 0805; Capacitance:2200pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

CAP, FEEDTHROUGH, 2200PF, 50V, 0.3A, 0805; Capacitance:2200pF; Voltage Rating:50V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx - 98H2379 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx
98H2379
Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx 98H2379
CAPACITOR CERAMIC 2200PF, 50V, X7R, +50,-20%, 0805; Capacitance:2200pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 50V, X7R, +50,-20%, 0805; Capacitance:2200pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1117850-W2F15C2228AT1A 478-W2F15C2228AT1ACT-ND 478-W2F15C2228AT1ADKR-ND W2F15C2228AT1A 35K2077 98H2379
Product Name Feed Through Capacitors - W2F15C2228AT1A Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Cap, Feedthrough, 2200Pf, 50V, 0.3A, 0805; Capacitance Kyocera Avx Capacitor Ceramic 2200Pf, 50V, X7R, +50,-20%, 0805; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 50 (+/- %) -20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30U104M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details