Kyocera Corporation Feed Through, Pass Through Capacitors W2F11A4718AT1F

Description
470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-2233-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2233-6-ND
Feed Through, Pass Through Capacitors 478-2233-6-ND
470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2233-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2233-2-ND
Feed Through, Pass Through Capacitors 478-2233-2-ND
470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-2233-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-2233-1-ND
Feed Through, Pass Through Capacitors 478-2233-1-ND
470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

470pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive 470pF Capacitor
3-W2F11A4718AT1F
Automotive 470pF Capacitor 3-W2F11A4718AT1F
Cap Feed Through 470pF 100VDC C0G -20% to 50% Pad Flat 0805 125°C Automotive AEC-Q200 Product overview: W2F11A4718AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F11A4718AT1F can be used for catalog matching and distributor lookup.

Cap Feed Through 470pF 100VDC C0G -20% to 50% Pad Flat 0805 125°C Automotive AEC-Q200 Product overview: W2F11A4718AT1F from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F11A4718AT1F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F11A4718AT1F
Feedthrough Capacitors W2F11A4718AT1F
Feedthrough Capacitors 100volts 470pF NP0 0805

Feedthrough Capacitors 100volts 470pF NP0 0805

Buy Now Datasheet
Cap, Feedthrough, 470Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx - 36K7703 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 470Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx
36K7703
Cap, Feedthrough, 470Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx 36K7703
CAP, FEEDTHROUGH, 470PF, 100V, 0.3A, 0805; Capacitance:470pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

CAP, FEEDTHROUGH, 470PF, 100V, 0.3A, 0805; Capacitance:470pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Feedthrough, 470Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx - 98H2377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 470Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx
98H2377
Cap, Feedthrough, 470Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx 98H2377
CAP, FEEDTHROUGH, 470PF, 100V, 0.3A, 0805; Capacitance:470pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

CAP, FEEDTHROUGH, 470PF, 100V, 0.3A, 0805; Capacitance:470pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Features:Feedthru RoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 100V, C0G, 0805 Rohs Compliant Kyocera Avx - 66AH7472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 100V, C0G, 0805 Rohs Compliant Kyocera Avx
66AH7472
Cap, 470Pf, 100V, C0G, 0805 Rohs Compliant Kyocera Avx 66AH7472
CAP, 470PF, 100V, C0G, 0805 ROHS COMPLIANT: YES

CAP, 470PF, 100V, C0G, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2233-6-ND 478-2233-2-ND 3-W2F11A4718AT1F W2F11A4718AT1F 36K7703 66AH7472
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive 470pF Capacitor Feedthrough Capacitors Cap, Feedthrough, 470Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx Cap, 470Pf, 100V, C0G, 0805 Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers