AVX Corporation Feed Through, Pass Through Capacitors W2F11A2218AT1A

Description
220pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
220pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W2F11A2218AT1A-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W2F11A2218AT1A-ND
Feed Through, Pass Through Capacitors W2F11A2218AT1A-ND
220pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

220pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F11A2218AT1A
Feedthrough Capacitors W2F11A2218AT1A
Feedthrough Capacitors 100volts 220pF NP0 0805

Feedthrough Capacitors 100volts 220pF NP0 0805

Buy Now Datasheet
Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx - 35K2075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx
35K2075
Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx 35K2075
CAPACITOR CERAMIC 220PF 100V, C0G, +50, -20%, 0805; Capacitance:220pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 100V, C0G, +50, -20%, 0805; Capacitance:220pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2F11A2218AT1A-ND W2F11A2218AT1A 35K2075
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors Capacitor Ceramic 220Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) -20 (+/- %)
WVDC 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-3650-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details