AVX Corporation Feed Through, Pass Through Capacitors W2F11A2208AT1A

Description
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 478-12986-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-12986-6-ND
Feed Through, Pass Through Capacitors 478-12986-6-ND
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-12986-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-12986-2-ND
Feed Through, Pass Through Capacitors 478-12986-2-ND
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 478-12986-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
478-12986-1-ND
Feed Through, Pass Through Capacitors 478-12986-1-ND
22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

22pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
Automotive 22pF Capacitor
3-W2F11A2208AT1A
Automotive 22pF Capacitor 3-W2F11A2208AT1A
Cap Feed Through 22pF 100VDC C0G -20% to 50% Pad Flat 0805 125°C Automotive AEC-Q200 Product overview: W2F11A2208AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F11A2208AT1A can be used for catalog matching and distributor lookup.

Cap Feed Through 22pF 100VDC C0G -20% to 50% Pad Flat 0805 125°C Automotive AEC-Q200 Product overview: W2F11A2208AT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22pF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-W2F11A2208AT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F11A2208AT1A
Feedthrough Capacitors W2F11A2208AT1A
Feedthrough Capacitors 100volts 22pF NP0 0805

Feedthrough Capacitors 100volts 22pF NP0 0805

Buy Now Datasheet
Capacitor Ceramic 22Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx - 98H2375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx
98H2375
Capacitor Ceramic 22Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx 98H2375
CAPACITOR CERAMIC 22PF 100V, C0G, +50, -20%, 0805; Capacitance:22pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 100V, C0G, +50, -20%, 0805; Capacitance:22pF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12986-6-ND 478-12986-2-ND 3-W2F11A2208AT1A W2F11A2208AT1A 98H2375
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Automotive 22pF Capacitor Feedthrough Capacitors Capacitor Ceramic 22Pf 100V, C0G, +50, -20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %) -20 (+/- %) -20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details