Kyocera Corporation Feed Through, Pass Through Capacitors W2F11A1018AT3A

Description
100pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
100pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - W2F11A1018AT3A-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
W2F11A1018AT3A-ND
Feed Through, Pass Through Capacitors W2F11A1018AT3A-ND
100pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

100pF Feed Through Capacitor 100V 300mA 600mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
W2F11A1018AT3A
Feedthrough Capacitors W2F11A1018AT3A
Feedthrough Capacitors 100v 100pF 50-20% 0508 C0G 1CAPS

Feedthrough Capacitors 100v 100pF 50-20% 0508 C0G 1CAPS

Buy Now Datasheet
Cap, Feedthrough, 100Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx - 54J9971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Feedthrough, 100Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx
54J9971
Cap, Feedthrough, 100Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx 54J9971
CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 0805; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes

CAP, FEEDTHROUGH, 100PF, 100V, 0.3A, 0805; Capacitance:100pF; Voltage Rating:100V; Current Rating:300mA; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2F11A1018AT3A-ND W2F11A1018AT3A 54J9971
Product Name Feed Through, Pass Through Capacitors Feedthrough Capacitors Cap, Feedthrough, 100Pf, 100V, 0.3A, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers