Capacitance:100pF; Voltage Rating:100V; Capacitor Mounting:Surface Mount; Capacitance Tolerance:-20%, +50%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Dielectric Characteristic:C0G / NP0; Filter Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC5162 |
| Product Name | Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-4 microF |