Cap Ceramic Array 0.1uF 10V X7R 20% 0508 Pad SMD 4 Capacitor 125°C Automotive AEC-Q200 T/R Product overview: W2A4ZC104M4T4A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 10V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4ZC104M4T4A can be used for catalog matching and distributor lookup.
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
0.1µF Isolated Capacitor 4 Array 10V X7R 0508 (1220 Metric)
CAP ARRAY 0.1UF 10V X7R 0508
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 57-W2A4ZC104M4T4A | 478-7584-6-ND | 478-7584-2-ND | W2A4ZC104M4T4A |
| Product Name | Automotive SMD 0.1uF 10V Capacitor | Capacitor Networks, Arrays | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts |