KYOCERA AVX Components Corporation Capacitor Networks, Arrays W2A4ZC104KAT2F

Description
Capacitor Array
Request a Quote Datasheet
Description
Capacitor Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A4ZC104KAT2FTR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4ZC104KAT2FTR-ND
Capacitor Networks, Arrays 478-W2A4ZC104KAT2FTR-ND
Capacitor Array

Capacitor Array

Buy Now Datasheet
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 54J9916 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
54J9916
Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 54J9916
CAPACITOR ARRAY, 0.1UF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 10V, X7R, 10%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4ZC104KAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4ZC104KAT2F
Capacitors - Capacitor Networks, Arrays W2A4ZC104KAT2F
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-W2A4ZC104KAT2FTR-ND 54J9916 W2A4ZC104KAT2F
Product Name Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 10V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Wraparound
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers