Kyocera Corporation Capacitor Networks, Arrays W2A4YC473MAT2A

Description
0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A4YC473MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC473MAT2ATR-ND
Capacitor Networks, Arrays 478-W2A4YC473MAT2ATR-ND
0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC473MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC473MAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A4YC473MAT2ADKR-ND
0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC473MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC473MAT2ACT-ND
Capacitor Networks, Arrays 478-W2A4YC473MAT2ACT-ND
0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.047µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 16V Capacitor
57-W2A4YC473MAT2A
SMD 0.047uF 16V Capacitor 57-W2A4YC473MAT2A
Cap Ceramic Array 0.047uF 16V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4YC473MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YC473MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.047uF 16V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4YC473MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YC473MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 21T8063 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
21T8063
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 21T8063
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YC473MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC473MAT2A
Capacitors - Capacitor Networks, Arrays W2A4YC473MAT2A
CAP ARRAY 0.047UF 16V X7R 0508

CAP ARRAY 0.047UF 16V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A4YC473MAT2ATR-ND 478-W2A4YC473MAT2ADKR-ND 57-W2A4YC473MAT2A 21T8063 W2A4YC473MAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.047uF 16V Capacitor Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details