Kyocera Corporation Capacitor Networks, Arrays W2A4YC471MAT2A

Description
470pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
470pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A4YC471MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A4YC471MAT2A-ND
Capacitor Networks, Arrays W2A4YC471MAT2A-ND
470pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

470pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 470Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9905
Capacitor Array, 470Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9905
CAPACITOR ARRAY, 470PF, 16V, X7R, 20%, 0508; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 16V, X7R, 20%, 0508; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YC471MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC471MAT2A
Capacitors - Capacitor Networks, Arrays W2A4YC471MAT2A
CAP ARRAY 470PF 16V X7R 0508

CAP ARRAY 470PF 16V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A4YC471MAT2A-ND 54J9905 W2A4YC471MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 470Pf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers