AVX Corporation SMD 0.1uF 16V Capacitor W2A4YC104MAT2A

Description
Cap Ceramic Array 0.1uF 16V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4YC104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YC104MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Array 0.1uF 16V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4YC104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YC104MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 16V Capacitor
57-W2A4YC104MAT2A
SMD 0.1uF 16V Capacitor 57-W2A4YC104MAT2A
Cap Ceramic Array 0.1uF 16V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4YC104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YC104MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.1uF 16V X7R 20% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A4YC104MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A4YC104MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - 478-W2A4YC104MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC104MAT2ACT-ND
Capacitor Networks, Arrays 478-W2A4YC104MAT2ACT-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC104MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC104MAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A4YC104MAT2ADKR-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC104MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC104MAT2ATR-ND
Capacitor Networks, Arrays 478-W2A4YC104MAT2ATR-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 54J9898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
54J9898
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 54J9898
CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 16V, X7R, 20%, 0508, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap Array, 0.1Uf, 2 Element, 16V, 0508; Capacitance Kyocera Avx - 50AH3267 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 0.1Uf, 2 Element, 16V, 0508; Capacitance Kyocera Avx
50AH3267
Cap Array, 0.1Uf, 2 Element, 16V, 0508; Capacitance Kyocera Avx 50AH3267
CAP ARRAY, 0.1UF, 2 ELEMENT, 16V, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Length:1.3mmRoHS Compliant: Yes

CAP ARRAY, 0.1UF, 2 ELEMENT, 16V, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Length:1.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap Array, 0.1Uf, 2 Element, 16V, 0508 Rohs Compliant Kyocera Avx - 66AH7469 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array, 0.1Uf, 2 Element, 16V, 0508 Rohs Compliant Kyocera Avx
66AH7469
Cap Array, 0.1Uf, 2 Element, 16V, 0508 Rohs Compliant Kyocera Avx 66AH7469
CAP ARRAY, 0.1UF, 2 ELEMENT, 16V, 0508 ROHS COMPLIANT: YES

CAP ARRAY, 0.1UF, 2 ELEMENT, 16V, 0508 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A4YC104MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A4YC104MAT2A
Capacitors - Capacitor Networks, Arrays W2A4YC104MAT2A
CAP 4-ARRAY .10UF 16V X7R 0508

CAP 4-ARRAY .10UF 16V X7R 0508

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 57-W2A4YC104MAT2A 478-W2A4YC104MAT2ACT-ND 478-W2A4YC104MAT2ADKR-ND 54J9898 50AH3267 66AH7469 W2A4YC104MAT2A
Product Name SMD 0.1uF 16V Capacitor Capacitor Networks, Arrays Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx Cap Array, 0.1Uf, 2 Element, 16V, 0508; Capacitance Kyocera Avx Cap Array, 0.1Uf, 2 Element, 16V, 0508 Rohs Compliant Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound Wraparound
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers