KYOCERA AVX Components Corporation Capacitor Networks, Arrays W2A4YC104M4T4A

Description
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A4YC104M4T4ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC104M4T4ATR-ND
Capacitor Networks, Arrays 478-W2A4YC104M4T4ATR-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC104M4T4ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC104M4T4ACT-ND
Capacitor Networks, Arrays 478-W2A4YC104M4T4ACT-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A4YC104M4T4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC104M4T4ADKR-ND
Capacitor Networks, Arrays 478-W2A4YC104M4T4ADKR-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 75Y7634 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
75Y7634
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 75Y7634
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YC104M4T4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC104M4T4A
Capacitors - Capacitor Networks, Arrays W2A4YC104M4T4A
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A4YC104M4T4ATR-ND 478-W2A4YC104M4T4ADKR-ND 75Y7634 W2A4YC104M4T4A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX121M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers