KYOCERA AVX Components Corporation Capacitor Networks, Arrays W2A4YC104M4T2A

Description
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A4YC104M4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC104M4T2ATR-ND
Capacitor Networks, Arrays 478-W2A4YC104M4T2ATR-ND
0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx - 74T5822 - Newark, An Avnet Company
Chicago, IL, United States
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx
74T5822
Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx 74T5822
CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

CAP ARRAY MANUFACTURED / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YC104M4T2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC104M4T2A
Capacitors - Capacitor Networks, Arrays W2A4YC104M4T2A
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-W2A4YC104M4T2ATR-ND 74T5822 W2A4YC104M4T2A
Product Name Capacitor Networks, Arrays Cap Array Manufactured / T&r Rohs Compliant Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers