AVX Corporation Cable Assemblies - Coaxial Cables (RF) W2A4YC104KAT2A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cable Assemblies - Coaxial Cables (RF) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Dielectric Material: Polyamide (PA9T), Nylon 9T Number of Capacitors: 4 Circuit Type: Isolated Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cable Assemblies - Coaxial Cables (RF) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Dielectric Material: Polyamide (PA9T), Nylon 9T Number of Capacitors: 4 Circuit Type: Isolated Temperature Coefficient: ±1200ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Coaxial Cables (RF) -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
Cable Assemblies - Coaxial Cables (RF)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cable Assemblies - Coaxial Cables (RF) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Dielectric Material: Polyamide (PA9T), Nylon 9T Number of Capacitors: 4 Circuit Type: Isolated Temperature Coefficient: ±1200ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Cable Assemblies - Coaxial Cables (RF)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Dielectric Material: Polyamide (PA9T), Nylon 9T
Number of Capacitors: 4
Circuit Type: Isolated
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies - Coaxial Cables (RF)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers