KYOCERA AVX Components Corporation Capacitor Networks, Arrays W2A4YC103M4T2A

Description
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A4YC103M4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A4YC103M4T2ATR-ND
Capacitor Networks, Arrays 478-W2A4YC103M4T2ATR-ND
10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9897 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9897
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9897
CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 16V, X7R, 20%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YC103M4T2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YC103M4T2A
Capacitors - Capacitor Networks, Arrays W2A4YC103M4T2A
CAP ARRAY

CAP ARRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-W2A4YC103M4T2ATR-ND 54J9897 W2A4YC103M4T2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details