Kyocera Corporation Capacitor Array, 100Pf 16V, C0G, 5%, 0508; Capacitance Kyocera Avx W2A4YA101JAT2A

Description
CAPACITOR ARRAY, 100PF 16V, C0G, 5%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR ARRAY, 100PF 16V, C0G, 5%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Array, 100Pf 16V, C0G, 5%, 0508; Capacitance Kyocera Avx - 54J9888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf 16V, C0G, 5%, 0508; Capacitance Kyocera Avx
54J9888
Capacitor Array, 100Pf 16V, C0G, 5%, 0508; Capacitance Kyocera Avx 54J9888
CAPACITOR ARRAY, 100PF 16V, C0G, 5%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 100PF 16V, C0G, 5%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):16V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 5%; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A4YA101JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A4YA101JAT2A
Capacitors - Capacitor Networks, Arrays W2A4YA101JAT2A
CAP ARRAY 100PF 16V NP0 0508

CAP ARRAY 100PF 16V NP0 0508

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 54J9888 W2A4YA101JAT2A
Product Name Capacitor Array, 100Pf 16V, C0G, 5%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Wraparound
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1238-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details