Kyocera Corporation Capacitor Networks, Arrays W2A46C103KAT2A

Description
10000pF Isolated Capacitor 4 Array 6V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 6V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A46C103KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A46C103KAT2A-ND
Capacitor Networks, Arrays W2A46C103KAT2A-ND
10000pF Isolated Capacitor 4 Array 6V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 6V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 0.01Uf, 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9968 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.01Uf, 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9968
Capacitor Array, 0.01Uf, 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9968
CAPACITOR ARRAY, 0.01UF, 6.3V, X7R, 10%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.01UF, 6.3V, X7R, 10%, 0508; Capacitance:10000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):6.3V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A46C103KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A46C103KAT2A
Capacitors - Capacitor Networks, Arrays W2A46C103KAT2A
CAP ARRAY 10000PF 6V X7R 0508

CAP ARRAY 10000PF 6V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A46C103KAT2A-ND 54J9968 W2A46C103KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.01Uf, 6.3V, X7R, 10%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 227SVL6R3MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details