3300pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
CAPACITOR ARRAY, 3300PF, 50V, X7R, 10%, 0508; Capacitance:3300pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito
CAP ARRAY 3300PF 50V X7R 0508
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W2A45C332KAT2A-ND | 65M6587 | W2A45C332KAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Array, 3300Pf, 50V, X7R, 10%, 0508; Capacitance Kyocera Avx | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Lead Style | Surface Mount (SMT) |