Kyocera Corporation Capacitor Networks, Arrays W2A45C222MAT2F

Description
2200pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
2200pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A45C222MAT2F-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A45C222MAT2F-ND
Capacitor Networks, Arrays W2A45C222MAT2F-ND
2200pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

2200pF Isolated Capacitor 4 Array 50V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A45C222MAT2F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A45C222MAT2F
Capacitors - Capacitor Networks, Arrays W2A45C222MAT2F
CAP ARRAY 2200PF 50V X7R 0508

CAP ARRAY 2200PF 50V X7R 0508

Supplier's Site
Capacitor Array, 2200Pf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9963 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2200Pf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9963
Capacitor Array, 2200Pf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9963
CAPACITOR ARRAY, 2200PF, 50V, X7R, 20%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 2200PF, 50V, X7R, 20%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):50V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A45C222MAT2F-ND W2A45C222MAT2F 54J9963
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 2200Pf, 50V, X7R, 20%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details