Kyocera Corporation Capacitor Networks, Arrays W2A45A470KAT2A

Description
47pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet
Description
47pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A45A470KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A45A470KAT2A-ND
Capacitor Networks, Arrays W2A45A470KAT2A-ND
47pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

47pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A45A470KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A45A470KAT2A
Capacitors - Capacitor Networks, Arrays W2A45A470KAT2A
CAP ARRAY 47PF 50V NP0 0508

CAP ARRAY 47PF 50V NP0 0508

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number W2A45A470KAT2A-ND W2A45A470KAT2A
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details