Kyocera Corporation Capacitor Networks, Arrays W2A45A330KAT2A

Description
33pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet
Description
33pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A45A330KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A330KAT2ATR-ND
Capacitor Networks, Arrays 478-W2A45A330KAT2ATR-ND
33pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

33pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A45A330KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A330KAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A45A330KAT2ADKR-ND
CAP ARRAY 33PF 50V NP0 0508

CAP ARRAY 33PF 50V NP0 0508

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A45A330KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A330KAT2ACT-ND
Capacitor Networks, Arrays 478-W2A45A330KAT2ACT-ND
CAP ARRAY 33PF 50V NP0 0508

CAP ARRAY 33PF 50V NP0 0508

Buy Now Datasheet
Singapore, Singapore
SMD 33pF 50V Capacitor
57-W2A45A330KAT2A
SMD 33pF 50V Capacitor 57-W2A45A330KAT2A
Cap Ceramic Array 33pF 50V C0G 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A330KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A330KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 33pF 50V C0G 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A330KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A330KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A45A330KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A45A330KAT2A
Capacitors - Capacitor Networks, Arrays W2A45A330KAT2A
CAP ARRAY 33PF 50V NP0 0508

CAP ARRAY 33PF 50V NP0 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A45A330KAT2ATR-ND 478-W2A45A330KAT2ADKR-ND 57-W2A45A330KAT2A W2A45A330KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 33pF 50V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers