Kyocera Corporation Capacitor Networks, Arrays W2A45A221KAT2A

Description
220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet
Description
220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A45A221KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A221KAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A45A221KAT2ADKR-ND
220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A45A221KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A221KAT2ACT-ND
Capacitor Networks, Arrays 478-W2A45A221KAT2ACT-ND
220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A45A221KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A45A221KAT2ATR-ND
Capacitor Networks, Arrays 478-W2A45A221KAT2ATR-ND
220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

220pF Isolated Capacitor 4 Array 50V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 220pF 50V Capacitor
57-W2A45A221KAT2A
SMD 220pF 50V Capacitor 57-W2A45A221KAT2A
Cap Ceramic Array 220pF 50V C0G 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A221KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A221KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 220pF 50V C0G 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A45A221KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A45A221KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A45A221KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A45A221KAT2A
Capacitors - Capacitor Networks, Arrays W2A45A221KAT2A
CAP ARRAY 220PF 50V NP0 0508

CAP ARRAY 220PF 50V NP0 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A45A221KAT2ADKR-ND 478-W2A45A221KAT2ACT-ND 57-W2A45A221KAT2A W2A45A221KAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 220pF 50V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details