Kyocera Corporation Capacitor Networks, Arrays W2A43C332KAT2A

Description
3300pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
3300pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A43C332KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A43C332KAT2A-ND
Capacitor Networks, Arrays W2A43C332KAT2A-ND
3300pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

3300pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 3300Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 65M6580 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 3300Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
65M6580
Capacitor Array, 3300Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 65M6580
CAPACITOR ARRAY, 3300PF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:3300pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 3300PF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:3300pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A43C332KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A43C332KAT2A
Capacitors - Capacitor Networks, Arrays W2A43C332KAT2A
CAP ARRAY 3300PF 25V X7R 0508

CAP ARRAY 3300PF 25V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A43C332KAT2A-ND 65M6580 W2A43C332KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 3300Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers