2200pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
CAP ARRAY 2200PF 25V X7R 0508
CAPACITOR ARRAY, 2200PF, 25V, X7R, 20%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacito
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W2A43C222MAT2F-ND | W2A43C222MAT2F | 54J9947 |
| Product Name | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays | Capacitor Array, 2200Pf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Lead Style | Surface Mount (SMT) |