10000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
CAPACITOR ARRAY, 0.01UF, 25V, X7R, 20%, 0508; Capacitance:10000pF;
CAP ARRAY 10000PF 25V X7R 0508
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | W2A43C103MAT2A-ND | 54J9944 | W2A43C103MAT2A |
| Product Name | Capacitor Networks, Arrays | Capacitor Array, 0.01Uf, 25V, X7R, 20%, 0508; Capacitance Kyocera Avx | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Wraparound | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Lead Style | Surface Mount (SMT) |