Kyocera Corporation Capacitor Networks, Arrays W2A43C103KAT2A

Description
10000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A43C103KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A43C103KAT2A-ND
Capacitor Networks, Arrays W2A43C103KAT2A-ND
10000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

10000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A43C103KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A43C103KAT2A
Capacitors - Capacitor Networks, Arrays W2A43C103KAT2A
CAP ARRAY 10000PF 25V X7R 0508

CAP ARRAY 10000PF 25V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number W2A43C103KAT2A-ND W2A43C103KAT2A
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details