Kyocera Corporation Capacitor Networks, Arrays W2A43C102KAT2A

Description
1000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A43C102KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A43C102KAT2A-ND
Capacitor Networks, Arrays W2A43C102KAT2A-ND
1000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

1000pF Isolated Capacitor 4 Array 25V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A43C102KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A43C102KAT2A
Capacitors - Capacitor Networks, Arrays W2A43C102KAT2A
CAP ARRAY 1000PF 25V X7R 0508

CAP ARRAY 1000PF 25V X7R 0508

Supplier's Site
Capacitor Array, 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx - 65M6578 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
65M6578
Capacitor Array, 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx 65M6578
CAPACITOR ARRAY, 1000PF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 1000PF, 25V, X7R, 10%, 0508, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A43C102KAT2A-ND W2A43C102KAT2A 65M6578
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 1000Pf, 25V, X7R, 10%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details