Kyocera Corporation Capacitors - Capacitor Networks, Arrays W2A43A101KAT2A

Description
CAP ARRAY 100PF 25V NP0 0508
Description
CAP ARRAY 100PF 25V NP0 0508

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - W2A43A101KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A43A101KAT2A
Capacitors - Capacitor Networks, Arrays W2A43A101KAT2A
CAP ARRAY 100PF 25V NP0 0508

CAP ARRAY 100PF 25V NP0 0508

Supplier's Site
Capacitor Array, 100Pf 25V, C0G, 10%, 0508; Capacitance Kyocera Avx - 65M6576 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 100Pf 25V, C0G, 10%, 0508; Capacitance Kyocera Avx
65M6576
Capacitor Array, 100Pf 25V, C0G, 10%, 0508; Capacitance Kyocera Avx 65M6576
CAPACITOR ARRAY, 100PF 25V, C0G, 10%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

CAPACITOR ARRAY, 100PF 25V, C0G, 10%, 0508; Capacitance:100pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):25V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10%; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number W2A43A101KAT2A 65M6576
Product Name Capacitors - Capacitor Networks, Arrays Capacitor Array, 100Pf 25V, C0G, 10%, 0508; Capacitance Kyocera Avx
Technology Single-Layer
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF 1.00E-4 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details