Kyocera Corporation Capacitor Networks, Arrays W2A41C472KAT2A

Description
4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A41C472KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41C472KAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A41C472KAT2ADKR-ND
4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A41C472KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41C472KAT2ATR-ND
Capacitor Networks, Arrays 478-W2A41C472KAT2ATR-ND
4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A41C472KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41C472KAT2ACT-ND
Capacitor Networks, Arrays 478-W2A41C472KAT2ACT-ND
4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

4700pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0047uF 100V Capacitor
57-W2A41C472KAT2A
SMD 0.0047uF 100V Capacitor 57-W2A41C472KAT2A
Cap Ceramic Array 0.0047uF 100V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41C472KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41C472KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic Array 0.0047uF 100V X7R 10% 0508 Pad SMD 4 Capacitor 125°C T/R Product overview: W2A41C472KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41C472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A41C472KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A41C472KAT2A
Capacitors - Capacitor Networks, Arrays W2A41C472KAT2A
CAP ARRAY 4700PF 100V X7R 0508

CAP ARRAY 4700PF 100V X7R 0508

Supplier's Site
Capacitor Array, 4700Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 4700Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9933
Capacitor Array, 4700Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9933
CAPACITOR ARRAY, 4700PF, 100V, X7R, 10%, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 4700PF, 100V, X7R, 10%, 0508; Capacitance:4700pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A41C472KAT2ADKR-ND 478-W2A41C472KAT2ATR-ND 57-W2A41C472KAT2A W2A41C472KAT2A 54J9933
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays SMD 0.0047uF 100V Capacitor Capacitors - Capacitor Networks, Arrays Capacitor Array, 4700Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers