Kyocera Corporation Capacitor Networks, Arrays W2A41C471MAT2A

Description
470pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
470pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2880-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2880-2-ND
Capacitor Networks, Arrays 478-2880-2-ND
470pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

470pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 470Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx - 54J9932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 470Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx
54J9932
Capacitor Array, 470Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx 54J9932
CAPACITOR ARRAY, 470PF, 100V, X7R, 20%, 0508; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 470PF, 100V, X7R, 20%, 0508; Capacitance:470pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A41C471MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A41C471MAT2A
Capacitors - Capacitor Networks, Arrays W2A41C471MAT2A
CAP ARRAY 470PF 100V X7R 0508

CAP ARRAY 470PF 100V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-2880-2-ND 54J9932 W2A41C471MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 470Pf, 100V, X7R, 20%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details