Kyocera Corporation Capacitor Networks, Arrays W2A41C222KAT2A

Description
2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A41C222KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A41C222KAT2A-ND
Capacitor Networks, Arrays W2A41C222KAT2A-ND
2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

2200pF Isolated Capacitor 4 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 2200Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx - 54J9928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 2200Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx
54J9928
Capacitor Array, 2200Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx 54J9928
CAPACITOR ARRAY, 2200PF, 100V, X7R, 10%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 10% RoHS Compliant: Yes

CAPACITOR ARRAY, 2200PF, 100V, X7R, 10%, 0508; Capacitance:2200pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Capacitors - Capacitor Networks, Arrays - W2A41C222KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W2A41C222KAT2A
Capacitors - Capacitor Networks, Arrays W2A41C222KAT2A
CAP ARRAY 2200PF 100V X7R 0508

CAP ARRAY 2200PF 100V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A41C222KAT2A-ND 54J9928 W2A41C222KAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 2200Pf, 100V, X7R, 10%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details