Kyocera Corporation Capacitor Networks, Arrays W2A41A101JAT2A

Description
100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet
Description
100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-W2A41A101JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41A101JAT2ACT-ND
Capacitor Networks, Arrays 478-W2A41A101JAT2ACT-ND
100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A41A101JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41A101JAT2ADKR-ND
Capacitor Networks, Arrays 478-W2A41A101JAT2ADKR-ND
100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Networks, Arrays - 478-W2A41A101JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-W2A41A101JAT2ATR-ND
Capacitor Networks, Arrays 478-W2A41A101JAT2ATR-ND
100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

100pF Isolated Capacitor 4 Array 100V C0G, NP0 0508 (1220 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 100V Capacitor
57-W2A41A101JAT2A
100PF 100V Capacitor 57-W2A41A101JAT2A
CAP ARRAY 100PF 100V NP0 0508 Product overview: W2A41A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41A101JAT2A can be used for catalog matching and distributor lookup.

CAP ARRAY 100PF 100V NP0 0508 Product overview: W2A41A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W2A41A101JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A41A101JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A41A101JAT2A
Capacitors - Capacitor Networks, Arrays W2A41A101JAT2A
CAP ARRAY 100PF 100V NP0 0508

CAP ARRAY 100PF 100V NP0 0508

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-W2A41A101JAT2ACT-ND 478-W2A41A101JAT2ADKR-ND 57-W2A41A101JAT2A W2A41A101JAT2A
Product Name Capacitor Networks, Arrays Capacitor Networks, Arrays 100PF 100V Capacitor Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details