Kyocera Corporation Capacitor Networks, Arrays W2A2ZD104MAT2A

Description
0.1µF Isolated Capacitor 2 Array 10V X5R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 2 Array 10V X5R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A2ZD104MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A2ZD104MAT2A-ND
Capacitor Networks, Arrays W2A2ZD104MAT2A-ND
0.1µF Isolated Capacitor 2 Array 10V X5R 0508 (1220 Metric)

0.1µF Isolated Capacitor 2 Array 10V X5R 0508 (1220 Metric)

Buy Now Datasheet
Capacitor Array, 0.1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx - 54J9885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx
54J9885
Capacitor Array, 0.1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx 54J9885
CAPACITOR ARRAY, 0.1UF, 10V, X5R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 10V, X5R, 20%, 0508; Capacitance:0.1µF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20%; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W2A2ZD104MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A2ZD104MAT2A
Capacitors - Capacitor Networks, Arrays W2A2ZD104MAT2A
CAP ARRAY 0.1UF 10V X5R 0508

CAP ARRAY 0.1UF 10V X5R 0508

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number W2A2ZD104MAT2A-ND 54J9885 W2A2ZD104MAT2A
Product Name Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 10V, X5R, 20%, 0508; Capacitance Kyocera Avx Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details