Kyocera Corporation Capacitor Networks, Arrays W2A2YC104KAT2A

Description
0.1µF Isolated Capacitor 2 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 2 Array 16V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A2YC104KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A2YC104KAT2A-ND
Capacitor Networks, Arrays W2A2YC104KAT2A-ND
0.1µF Isolated Capacitor 2 Array 16V X7R 0508 (1220 Metric)

0.1µF Isolated Capacitor 2 Array 16V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A2YC104KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A2YC104KAT2A
Capacitors - Capacitor Networks, Arrays W2A2YC104KAT2A
CAP ARRAY 0.1UF 16V X7R 0508

CAP ARRAY 0.1UF 16V X7R 0508

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number W2A2YC104KAT2A-ND W2A2YC104KAT2A
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details