Kyocera Corporation Capacitor Networks, Arrays W2A21C102MAT2A

Description
1000pF Isolated Capacitor 2 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
1000pF Isolated Capacitor 2 Array 100V X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - W2A21C102MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
W2A21C102MAT2A-ND
Capacitor Networks, Arrays W2A21C102MAT2A-ND
1000pF Isolated Capacitor 2 Array 100V X7R 0508 (1220 Metric)

1000pF Isolated Capacitor 2 Array 100V X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W2A21C102MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W2A21C102MAT2A
Capacitors - Capacitor Networks, Arrays W2A21C102MAT2A
CAP ARRAY 1000PF 100V X7R 0508

CAP ARRAY 1000PF 100V X7R 0508

Supplier's Site
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx - 65M6550 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
65M6550
Capacitor Array, 1000Pf, 100V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx 65M6550
CAPACITOR ARRAY, 1000PF, 100V, X7R, 20%, 0508, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 1000PF, 100V, X7R, 20%, 0508, FULL REEL; Capacitance:1000pF; Capacitor Case / Package:0508 [1220 Metric]; Voltage(DC):100V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number W2A21C102MAT2A-ND W2A21C102MAT2A 65M6550
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 1000Pf, 100V, X7R, 20%, 0508, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details