Kyocera Corporation RF Antennas W1P35X8W04-U150D3B0A

Description
2.44GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz 2.8dBi U.FL Adhesive
Request a Quote Datasheet
Description
2.44GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz 2.8dBi U.FL Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W1P35X8W04-U150D3B0A-ND - DigiKey
Thief River Falls, MN, United States
2.44GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz 2.8dBi U.FL Adhesive

2.44GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz 2.8dBi U.FL Adhesive

Buy Now Datasheet
RF Antennas - W1P35X8W04-U150D3B0A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.44GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz 2.8dBi U.FL Adhesive

2.44GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.48GHz 2.8dBi U.FL Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 478-W1P35X8W04-U150D3B0A-ND W1P35X8W04-U150D3B0A
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2440.0 MHz
Gain 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details