Kyocera Corporation RF Antennas W1F35X8W01-U050D3B0C

Description
2.4GHZ/BLUETOOTH FPC ANTENNA, 50
Request a Quote Datasheet
Description
2.4GHZ/BLUETOOTH FPC ANTENNA, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-W1F35X8W01-U050D3B0C-ND - DigiKey
Thief River Falls, MN, United States
2.4GHZ/BLUETOOTH FPC ANTENNA, 50

2.4GHZ/BLUETOOTH FPC ANTENNA, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-W1F35X8W01-U050D3B0C-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, M2M, Wi-Fi, WLAN, ZigBee™
Primary Frequency Range 2440.0 MHz
Gain 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers