Kyocera Corporation Capacitor Networks, Arrays W1A2ZD104MAT2A

Description
0.1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)
Request a Quote Datasheet
Description
0.1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 478-2884-2-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
478-2884-2-ND
Capacitor Networks, Arrays 478-2884-2-ND
0.1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)

0.1µF Isolated Capacitor 2 Array 10V X5R 0504 (1410 Metric)

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - W1A2ZD104MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
W1A2ZD104MAT2A
Capacitors - Capacitor Networks, Arrays W1A2ZD104MAT2A
CAP ARRAY 0.1UF 10V X5R 0504

CAP ARRAY 0.1UF 10V X5R 0504

Supplier's Site
Capacitor Array, 0.1Uf, 10V, X5R, 20%, 405, Full Reel; Capacitance Kyocera Avx - 54J9864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Array, 0.1Uf, 10V, X5R, 20%, 405, Full Reel; Capacitance Kyocera Avx
54J9864
Capacitor Array, 0.1Uf, 10V, X5R, 20%, 405, Full Reel; Capacitance Kyocera Avx 54J9864
CAPACITOR ARRAY, 0.1UF, 10V, X5R, 20%, 405, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0405 [1012 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacito rs; Capacitor Terminals:Wraparound ; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ARRAY, 0.1UF, 10V, X5R, 20%, 405, FULL REEL; Capacitance:0.1µF; Capacitor Case / Package:0405 [1012 Metric]; Voltage(DC):10V; No. of Capacitors:2Capacitors; Capacitor Terminals:Wraparound; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2884-2-ND W1A2ZD104MAT2A 54J9864
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Capacitor Array, 0.1Uf, 10V, X5R, 20%, 405, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Wraparound
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers