Kyocera Corporation Capacitors - Capacitor Networks, Arrays W1A23C102MAT2A

Description
Win Source Part Number: 1104340-W1A23C102MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1000pF Tolerance: ±20% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1104340-W1A23C102MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1000pF Tolerance: ±20% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1104340-W1A23C102MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1104340-W1A23C102MAT2A
Capacitors - Capacitor Networks, Arrays 1104340-W1A23C102MAT2A
Win Source Part Number: 1104340-W1A23C102MAT 2A Category: Capacitors>Capacitor Networks, Arrays Series: IPC Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 1000pF Tolerance: ±20% Voltage - Rated: 25 V Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 2 Package / Case: 0504 (1410 Metric) Supplier Device Package: 0405 (1012 Metric) Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1104340-W1A23C102MAT2A
Category: Capacitors>Capacitor Networks, Arrays
Series: IPC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.66mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 1000pF
Tolerance: ±20%
Voltage - Rated: 25 V
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 2
Package / Case: 0504 (1410 Metric)
Supplier Device Package: 0405 (1012 Metric)
Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
1000PF 25V Capacitor
57-W1A23C102MAT2A
1000PF 25V Capacitor 57-W1A23C102MAT2A
CAP ARRAY 1000PF 25V X7R 0504 Product overview: W1A23C102MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W1A23C102MAT2A can be used for catalog matching and distributor lookup.

CAP ARRAY 1000PF 25V X7R 0504 Product overview: W1A23C102MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-W1A23C102MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - W1A23C102MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
W1A23C102MAT2A
Capacitors - Capacitor Networks, Arrays W1A23C102MAT2A
CAP ARRAY 1000PF 25V X7R 0504

CAP ARRAY 1000PF 25V X7R 0504

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1104340-W1A23C102MAT2A 57-W1A23C102MAT2A W1A23C102MAT2A
Product Name Capacitors - Capacitor Networks, Arrays 1000PF 25V Capacitor Capacitors - Capacitor Networks, Arrays
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology; 0504 (1410 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details