AVX Corporation Varistor, Aec-Q200, Mlv, 42V, 0805; Voltage Rating Vac Kyocera Avx VTA7080518C400

Description
VARISTOR, AEC-Q200, MLV, 42V, 0805; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:VT Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, AEC-Q200, MLV, 42V, 0805; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:VT Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 42V, 0805; Voltage Rating Vac Kyocera Avx - 26AH0384 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 42V, 0805; Voltage Rating Vac Kyocera Avx
26AH0384
Varistor, Aec-Q200, Mlv, 42V, 0805; Voltage Rating Vac Kyocera Avx 26AH0384
VARISTOR, AEC-Q200, MLV, 42V, 0805; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:VT Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 42V, 0805; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:VT Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AH0384
Product Name Varistor, Aec-Q200, Mlv, 42V, 0805; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details