KYOCERA CORPORATION
VTA3121018J390DZ -- VARISTORS, MOVS
Kyocera Corporation
Varistors, MOVs
VTA3121018J390DZ
Description
VARISTOR 25.5V 500A 1210
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 25.5V 500A 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
478-VTA3121018J390DZDKR-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
6.8 volts
View Details
Diameter
45 mm (1.77 inch)
Mounting Option
Other
Operating DC Voltage
500 volts
View Details
Operating DC Voltage
97 volts
Operating AC Voltage
50 volts
View Details