The Varistor, 2220, 30 Vac (part number VJ15PA0160K) is a multilayer varistor designed for transient voltage suppression and electrostatic discharge protection. It is suitable for automotive applications and offers a voltage rating of 30 Vac and 34 Vdc. The device features a maximum clamping voltage of 77 V and is RoHS compliant. It has a response time of less than 1 ns and can handle load dump capabilities ranging from 1 J to 50 J according to ISO standards. The varistor operates effectively within a temperature range of -55°C to +125°C, with storage temperatures up to +150°C. Its glass encapsulation ensures high insulation resistance and compatibility with surface mount technology, making it reliable in harsh environments. This component is available in a 2220 case size and is designed to protect sensitive electronic components from overvoltage conditions.
VARISTOR 2220
VARISTOR, 2220, 30 VAC; Voltage Rating VAC:30V; Voltage Rating V DC:34V; Product Range:Automotive Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VJ15MA0340KBA | 73T7270 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 2220, 30 Vac; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |