KYOCERA CORPORATION
VJ15M00600KBA -- VARISTORS, MOVS
Kyocera Corporation
Varistors, MOVs
VJ15M00600KBA
Description
VARISTOR 100V 800A 2220
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 100V 800A 2220
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
478-VJ15M00600KBATR-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
10.2 volts
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Operating DC Voltage
748 volts
Operating AC Voltage
420 volts
View Details
2 suppliers
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-67 to 257 F (-55 to 125 C)
View Details