AVX Corporation Varistor, 1812, 60 Vac; Voltage Rating Vac Kyocera Avx VJ14MT0600KBA

Description
VARISTOR, 1812, 60 VAC; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:Telecom Series; Clamping Voltage Vc Max:400V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1812, 60 VAC; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:Telecom Series; Clamping Voltage Vc Max:400V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1812, 60 Vac; Voltage Rating Vac Kyocera Avx - 73T7259 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1812, 60 Vac; Voltage Rating Vac Kyocera Avx
73T7259
Varistor, 1812, 60 Vac; Voltage Rating Vac Kyocera Avx 73T7259
VARISTOR, 1812, 60 VAC; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:Telecom Series; Clamping Voltage Vc Max:400V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, 1812, 60 VAC; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:Telecom Series; Clamping Voltage Vc Max:400V; Varistor Case Style:1812 [4532 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73T7259
Product Name Varistor, 1812, 60 Vac; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219517 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Switch and Attenuator Plastic Packaged PIN Diode - SMPA1302-079LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details