AVX Corporation Varistors, MOVs VJ13PC0480KBA

Description
VARISTOR 60.5V 250A 1210
Datasheet
Description
VARISTOR 60.5V 250A 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - VJ13PC0480KBA - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VJ13PC0480KBA
Varistors, MOVs VJ13PC0480KBA
VARISTOR 60.5V 250A 1210

VARISTOR 60.5V 250A 1210

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VJ13PC0480KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VJ13PC0480KBA
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VJ13PC0480KBA
VARISTOR 60.5V 250A 1210

VARISTOR 60.5V 250A 1210

Supplier's Site
Varistor, 1210, 34 Vac; Voltage Rating Vac Kyocera Avx - 73T7257 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1210, 34 Vac; Voltage Rating Vac Kyocera Avx
73T7257
Varistor, 1210, 34 Vac; Voltage Rating Vac Kyocera Avx 73T7257
VARISTOR, 1210, 34 VAC; Voltage Rating VAC:-; Voltage Rating V DC:48V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, 1210, 34 VAC; Voltage Rating VAC:-; Voltage Rating V DC:48V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number VJ13PC0480KBA VJ13PC0480KBA 73T7257
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 1210, 34 Vac; Voltage Rating Vac Kyocera Avx
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data