The Varistor 1210, 21 Vac from Kyocera AVX is a multilayer varistor (MLV) designed for transient voltage suppression and ESD protection. It is suitable for a variety of applications, including telecom, automotive, consumer electronics, and industrial uses. The device features a voltage rating of 21 Vac and a maximum clamping voltage of 73 V. It is RoHS compliant and has a peak surge current capability, making it suitable for protecting sensitive electronic components from overvoltage conditions. The varistor is encapsulated in glass, ensuring high insulation resistance and compatibility with surface mount technology (SMT). Its operating temperature range is from -55°C to +125°C, with storage temperatures extending from -55°C to +150°C. This product is particularly well-suited for environments where reliability and resistance to harsh conditions are critical.
VARISTOR 39V 280A 1210
VARISTOR, 1210, 21 VAC; Voltage Rating VAC:-; Voltage Rating V DC:30V; Product Range:StandarD Series; Clamping Voltage Vc Max:73V; Varistor Case Style:1210 [3225 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 39V 280A 1210
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | VJ13PC0300KBA | 73T7256 | VJ13PC0300KBA |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1210, 21 Vac; Voltage Rating Vac Kyocera Avx | Varistors, MOVs |
| Package | Surface Mount, MLCV |