Manufacturer: AVX Corporation
Win Source Part Number: 843820-VJ13MC0600KBA
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
VARISTOR, 75V, 126V, 1210; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:126V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A; Capacitance, Cd:600pFRoHS Compliant: Yes
VARISTOR, 75V, 126V, 1210, FULL REEL; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:126V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 75V 250A 1210
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 843820-VJ13MC0600KBA | 60R6111 | 54J9830 | VJ13MC0600KBA |
| Product Name | TVS - TVS - Varistors, MOVs - VJ13MC0600KBA | Varistor, 75V, 126V, 1210; Voltage Rating Vac Kyocera Avx | Varistor, 75V, 126V, 1210, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |