Manufacturer: AVX Corporation
Win Source Part Number: 850699-VJ13MC0300KBA
Series: MC
Features: 39 V 220 A Varistor 1 Circuit
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2538-1-NDR, 478-2538-6, 478-2538-1, 478-2538-2, 478-2538-2-NDR, 478-2538-6-NDR
VARISTOR, 39V, 73V, 1210; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:73V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:220A; Capacitance, Cd:1020pF RoHS Compliant: Yes
VARISTOR, 39V, 73V, 1210, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:73V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:220A RoHS Compliant: Yes
VARISTOR 39V 220A 1210
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850699-VJ13MC0300KBA | 60R6110 | VJ13MC0300KBA |
| Product Name | TVS - TVS - Varistors, MOVs - VJ13MC0300KBA | Varistor, 39V, 73V, 1210; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |