Kyocera Corporation Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs VJ13MC0260KBA

Description
Manufacturer: KYOCERA AVX Category: Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs Series: MC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance @ Frequency: 1200 pF @ 1 kHz Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric)
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Category: Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs Series: MC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance @ Frequency: 1200 pF @ 1 kHz Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs
Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs
Manufacturer: KYOCERA AVX Category: Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs Series: MC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Capacitance @ Frequency: 1200 pF @ 1 kHz Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric)

Manufacturer: KYOCERA AVX
Category: Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs
Series: MC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Capacitance @ Frequency: 1200 pF @ 1 kHz
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount, MLCV
Package / Case: 1210 (3225 Metric)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VJ13MC0260KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VJ13MC0260KBA
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VJ13MC0260KBA
VARISTOR 33V 300A 1210

VARISTOR 33V 300A 1210

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VJ13MC0260KBA
Product Name Circuit Protection -Transient Voltage Suppressors (TVS)- Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 1210 (3225 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode - PESD24VF1BBSFYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 24 volts
View Details
2 suppliers
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 4962996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - 1V5KE200A - 905808-1V5KE200A - Win Source Electronics
Specs
Package DO-201; DO-201AD
Tj -55 to 175 C (-67 to 347 F)
View Details